Samsung logo

Samsung SC20F70HC 2 L Cylinder vacuum Dry 2000 W Bagless

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107454
Info modified on:
15 Dec 2023, 10:45:35
Short summary description Samsung SC20F70HC 2 L Cylinder vacuum Dry 2000 W Bagless:

Samsung SC20F70HC, 2000 W, Cylinder vacuum, Dry, Bagless, 2 L, HEPA

Long summary description Samsung SC20F70HC 2 L Cylinder vacuum Dry 2000 W Bagless:

Samsung SC20F70HC. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 79 dB. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.