Samsung VCJG15RV, 1500 W, Cylinder vacuum, Dry, Dust bag, 3 L, HEPA
Samsung VCJG15RV. Maximum input power: 1500 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product color: Black, Blue