Samsung SC15F50VV, 1500 W, Cylinder vacuum, Dry, Bagless, 2 L, 81 dB
Samsung SC15F50VV. Maximum input power: 1500 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Noise level: 81 dB. Product color: Black, Red