Samsung logo

Samsung VC07M2110SB vacuum 1.5 L Cylinder vacuum Dry 700 W Bagless

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98191
Info modified on:
27 May 2024, 12:39:16
Short summary description Samsung VC07M2110SB vacuum 1.5 L Cylinder vacuum Dry 700 W Bagless:

Samsung VC07M2110SB, 700 W, Cylinder vacuum, Dry, Bagless, 1.5 L, Cyclonic

Long summary description Samsung VC07M2110SB vacuum 1.5 L Cylinder vacuum Dry 700 W Bagless:

Samsung VC07M2110SB. Maximum input power: 700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Dirt separating method: Cyclonic, Noise level: 80 dB. Product color: Black, Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.