Samsung logo

Samsung VC5100 Complete 2 L Cylinder vacuum Dry 750 W Bagless

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156828
Info modified on:
27 May 2024, 12:23:47
Short summary description Samsung VC5100 Complete 2 L Cylinder vacuum Dry 750 W Bagless:

Samsung VC5100 Complete, 750 W, Cylinder vacuum, Dry, Bagless, 2 L, Cyclonic

Long summary description Samsung VC5100 Complete 2 L Cylinder vacuum Dry 750 W Bagless:

Samsung VC5100 Complete. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Dirt separating method: Cyclonic, Noise level: 78 dB. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.