Samsung logo

Samsung VC06H70F0HD vacuum 0.9 L Cylinder vacuum Dry 650 W Bagless

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91449
Info modified on:
27 May 2024, 11:58:38
Short summary description Samsung VC06H70F0HD vacuum 0.9 L Cylinder vacuum Dry 650 W Bagless:

Samsung VC06H70F0HD, 650 W, Cylinder vacuum, Dry, Bagless, 0.9 L, Air-clean

Long summary description Samsung VC06H70F0HD vacuum 0.9 L Cylinder vacuum Dry 650 W Bagless:

Samsung VC06H70F0HD. Maximum input power: 650 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 0.9 L. Vacuum air filtering: Air-clean, Dirt separating method: Filtering, Noise level: 79 dB. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.