Samsung logo

Samsung Series 7 UN85JU7100F 85" 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130002
Info modified on:
19 Feb 2024, 06:48:04
Short summary description Samsung Series 7 UN85JU7100F 85" 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung Series 7 UN85JU7100F, 85", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Samsung Series 7 UN85JU7100F 85" 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung Series 7 UN85JU7100F. Display diagonal: 85", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. 3D. Smart TV. Motion interpolation technology: Motion Rate 240, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.