Samsung logo

Samsung Series 8 UN82MU8000FXZA TV 82" 4K Ultra HD Smart TV Wi-Fi

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120746
Info modified on:
21 Jun 2024, 15:52:14
Short summary description Samsung Series 8 UN82MU8000FXZA TV 82" 4K Ultra HD Smart TV Wi-Fi:

Samsung Series 8 UN82MU8000FXZA, 82", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, ATSC

Long summary description Samsung Series 8 UN82MU8000FXZA TV 82" 4K Ultra HD Smart TV Wi-Fi:

Samsung Series 8 UN82MU8000FXZA. Display diagonal: 82", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 240. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.