Samsung logo

Samsung UN75RU8000FXZA TV 75" 4K Ultra HD Smart TV Wi-Fi Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19412
Info modified on:
14 Mar 2024, 19:42:21
Short summary description Samsung UN75RU8000FXZA TV 75" 4K Ultra HD Smart TV Wi-Fi Gray:

Samsung UN75RU8000FXZA, 75", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Gray

Long summary description Samsung UN75RU8000FXZA TV 75" 4K Ultra HD Smart TV Wi-Fi Gray:

Samsung UN75RU8000FXZA. Display diagonal: 75", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.