Samsung logo

Samsung UN75HU8500F 74.5" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113053
Info modified on:
19 Feb 2024, 06:48:03
Short summary description Samsung UN75HU8500F 74.5" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN75HU8500F, 74.5", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UN75HU8500F 74.5" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN75HU8500F. Display diagonal: 74.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. 3D. Smart TV. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.