Samsung logo

Samsung UN70KU6300FXZA 70" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70014
Info modified on:
14 Mar 2024, 19:31:20
Short summary description Samsung UN70KU6300FXZA 70" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN70KU6300FXZA, 70", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UN70KU6300FXZA 70" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN70KU6300FXZA. Display diagonal: 70", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.