Samsung logo

Samsung UN65KU6290F 65" 4K Ultra HD Smart TV Wi-Fi Titanium

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119543
Info modified on:
19 Feb 2024, 06:48:16
Short summary description Samsung UN65KU6290F 65" 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UN65KU6290F, 65", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Titanium

Long summary description Samsung UN65KU6290F 65" 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UN65KU6290F. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.