Samsung logo

Samsung UN65JU7500F 64.5" 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108648
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UN65JU7500F 64.5" 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UN65JU7500F, 64.5", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Samsung UN65JU7500F 64.5" 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UN65JU7500F. Display diagonal: 64.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 240. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.