Samsung logo

Samsung UN65JU670DF 64.5" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107017
Info modified on:
19 Feb 2024, 06:48:14
Short summary description Samsung UN65JU670DF 64.5" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN65JU670DF, 64.5", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UN65JU670DF 64.5" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN65JU670DF. Display diagonal: 64.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. Smart TV. Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.