Samsung logo

Samsung UN65JU6500F 64.5" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113042
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UN65JU6500F 64.5" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN65JU6500F, 64.5", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UN65JU6500F 64.5" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN65JU6500F. Display diagonal: 64.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 120. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.