Samsung logo

Samsung UN65HU7200F 64.5" 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90284
Info modified on:
14 Mar 2024, 19:55:06
Short summary description Samsung UN65HU7200F 64.5" 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UN65HU7200F, 64.5", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UN65HU7200F 64.5" 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UN65HU7200F. Display diagonal: 64.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 960, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.