Samsung UN60H7150AF, 60", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Silver
Samsung UN60H7150AF. Display diagonal: 60", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 960, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black, Silver