Samsung logo

Samsung Series 7 UN60H7100AF 60" Full HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120811
Info modified on:
08 Nov 2024, 14:48:22
Short summary description Samsung Series 7 UN60H7100AF 60" Full HD Smart TV Wi-Fi Silver:

Samsung Series 7 UN60H7100AF, 60", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Samsung Series 7 UN60H7100AF 60" Full HD Smart TV Wi-Fi Silver:

Samsung Series 7 UN60H7100AF. Display diagonal: 60", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 960. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.