Samsung UN60EH6003F, 60", 1920 x 1080 pixels, Full HD, Black
Samsung UN60EH6003F. Display diagonal: 60", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Product color: Black