Samsung logo

Samsung UN55KU7000F 55" 4K Ultra HD Smart TV Wi-Fi

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112557
Info modified on:
19 Feb 2024, 06:48:12
Short summary description Samsung UN55KU7000F 55" 4K Ultra HD Smart TV Wi-Fi:

Samsung UN55KU7000F, 55", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, ATSC

Long summary description Samsung UN55KU7000F 55" 4K Ultra HD Smart TV Wi-Fi:

Samsung UN55KU7000F. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.