Samsung logo

Samsung UN55KU6300FXZA TV 54.6" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101293
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UN55KU6300FXZA TV 54.6" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN55KU6300FXZA, 54.6", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UN55KU6300FXZA TV 54.6" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN55KU6300FXZA. Display diagonal: 54.6", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.