Samsung logo

Samsung UN55KS8500F 54.6" 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104744
Info modified on:
19 Feb 2024, 06:48:13
Short summary description Samsung UN55KS8500F 54.6" 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UN55KS8500F, 54.6", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UN55KS8500F 54.6" 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UN55KS8500F. Display diagonal: 54.6", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved, LED backlighting type: Edge-Lit LED. Smart TV. Motion interpolation technology: Motion Rate 240, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.