Samsung logo

Samsung UN55JS7000F 54.6" 4K Ultra HD Smart TV Wi-Fi Titanium

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62531
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UN55JS7000F 54.6" 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UN55JS7000F, 54.6", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Titanium

Long summary description Samsung UN55JS7000F 54.6" 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UN55JS7000F. Display diagonal: 54.6", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 120. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.