Samsung UN55J6200AFXZA, 54.6", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black
Samsung UN55J6200AFXZA. Display diagonal: 54.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: Motion Rate 120. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black