Samsung UN55FH6200F, 54.6", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black
Samsung UN55FH6200F. Display diagonal: 54.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black