Samsung UN55F6400AF, 54.6", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Samsung UN55F6400AF. Display diagonal: 54.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black