Samsung Series 8 UN55ES8000FXZA, 55", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver
Samsung Series 8 UN55ES8000FXZA. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Silver