Samsung Series 8 UN55D8000YF, 54.6", 1920 x 1080 pixels, Full HD, 3D, Silver
Samsung Series 8 UN55D8000YF. Display diagonal: 54.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Native aspect ratio: 16:9. Ethernet LAN. Product color: Silver