Samsung UN55C6500VF, 55", 1920 x 1080 pixels, Full HD, Silver
Samsung UN55C6500VF. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Ethernet LAN. Product color: Silver