Samsung logo

Samsung UN50MU6300F 50" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120937
Info modified on:
21 Jun 2024, 15:51:59
Short summary description Samsung UN50MU6300F 50" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN50MU6300F, 50", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UN50MU6300F 50" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN50MU6300F. Display diagonal: 50", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 120. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.