Samsung UN50F5500AF, 50", 1920 x 1080 pixels, Full HD, Wi-Fi, ATSC, Black, Silver
Samsung UN50F5500AF. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black, Silver