Samsung logo

Samsung UN50EH6000F 49.5" Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84912
Info modified on:
15 Nov 2024, 10:37:37
Short summary description Samsung UN50EH6000F 49.5" Full HD Black:

Samsung UN50EH6000F, 49.5", 1920 x 1080 pixels, Full HD, LED, ATSC, Black

Long summary description Samsung UN50EH6000F 49.5" Full HD Black:

Samsung UN50EH6000F. Display diagonal: 49.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.