Samsung UN50EH6000FXZA, 49.5", 1920 x 1080 pixels, Full HD, ATSC, Black
Samsung UN50EH6000FXZA. Display diagonal: 49.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black