Samsung UN50EH5300F, 50", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Samsung UN50EH5300F. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black