Samsung logo

Samsung UN49MU6290F 49" 4K Ultra HD Smart TV Wi-Fi Titanium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86311
Info modified on:
21 Jun 2024, 15:52:32
Short summary description Samsung UN49MU6290F 49" 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UN49MU6290F, 49", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Titanium

Long summary description Samsung UN49MU6290F 49" 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UN49MU6290F. Display diagonal: 49", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.