Samsung UN48H4005AF, 48", 1366 x 768 pixels, HD, LED, ATSC, Black
Samsung UN48H4005AF. Display diagonal: 48", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 60, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black