Samsung UN46EH5000F, 46", 1920 x 1080 pixels, Full HD, ATSC, Black
Samsung UN46EH5000F. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black