Samsung Series 8 UN46D8000YFXZA, 46", 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Titanium
Samsung Series 8 UN46D8000YFXZA. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Titanium