Samsung logo

Samsung UN46D6050 TV 46" Full HD Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121030
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung UN46D6050 TV 46" Full HD Wi-Fi Black:

Samsung UN46D6050, 46", 1920 x 1080 pixels, Full HD, Wi-Fi, Black

Long summary description Samsung UN46D6050 TV 46" Full HD Wi-Fi Black:

Samsung UN46D6050. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.