Samsung 43" Class KU6300 6-Series 4K UHD TV, 43", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, ATSC
Samsung 43" Class KU6300 6-Series 4K UHD TV. Display diagonal: 43", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN