Samsung UN40J5200DF, 40", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Samsung UN40J5200DF. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black