Samsung UN40H5201AF, 40", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Samsung UN40H5201AF. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black