Samsung logo

Samsung UN40FH5303F 40" Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168791
Info modified on:
19 Feb 2024, 06:48:02
Short summary description Samsung UN40FH5303F 40" Full HD Smart TV Wi-Fi Black:

Samsung UN40FH5303F, 40", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UN40FH5303F 40" Full HD Smart TV Wi-Fi Black:

Samsung UN40FH5303F. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.