Samsung UN40F6300AF, 40", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black, Silver
Samsung UN40F6300AF. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black, Silver