Samsung logo

Samsung UN40F5500AF 40" Full HD Wi-Fi Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179328
Info modified on:
11 Nov 2024, 07:44:11
Short summary description Samsung UN40F5500AF 40" Full HD Wi-Fi Black, Silver:

Samsung UN40F5500AF, 40", 1920 x 1080 pixels, Full HD, LED, Wi-Fi, Black, Silver

Long summary description Samsung UN40F5500AF 40" Full HD Wi-Fi Black, Silver:

Samsung UN40F5500AF. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.