Samsung UN40ES6100F, 40", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Samsung UN40ES6100F. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate). Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black