Samsung UN40EH6000F, 40", 1920 x 1080 pixels, Full HD, ATSC, Black
Samsung UN40EH6000F. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black