Samsung UN40EH5000F, 40", 1920 x 1080 pixels, Full HD, LED, ATSC, Black
Samsung UN40EH5000F. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black