Samsung UN37EH5000F, 37", 1920 x 1080 pixels, Full HD, ATSC, Black
Samsung UN37EH5000F. Display diagonal: 37", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate). Digital signal format system: ATSC. Product color: Black