Samsung logo

Samsung 37" LED TV 37" Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74780
Info modified on:
09 Nov 2024, 10:31:43
Short summary description Samsung 37" LED TV 37" Full HD Black:

Samsung 37" LED TV, 37", 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Samsung 37" LED TV 37" Full HD Black:

Samsung 37" LED TV. Display diagonal: 37", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.